EN
  • EN
  • DE

IRL2203NSTRL

Part No IRL2203NSTRL
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826139-IRL2203NSTRL
Ultra Librarian 3D Model Ultra Librarian IRL2203NSTRL CAD Model

Description

The IRL2203NSTRL is an N-channel logic-level power MOSFET from International Rectifier (now Infineon Technologies). This MOSFET is specifically designed for applications requiring direct logic-level drive, meaning it can be efficiently switched by low-voltage signals commonly found in microcontrollers and other digital circuits. The "STRL" suffix indicates that it is provided in tape and reel packaging for automated assembly.

Applications:

  • Logic-Level Interfaces: Direct interface with microcontrollers and other low-voltage digital circuits.
  • DC-DC Converters: Efficient power conversion in low-voltage DC-DC converters.
  • Motor Control: Controlling small DC motors in robotics, toys, and other applications.
  • Power Management: Switching power in battery-powered devices and other portable equipment.
  • Relay Replacement: Replacing electromechanical relays in low-voltage switching applications.

Features:

  • Logic-Level Gate Drive: Fully on with 5V logic signals.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Withstands high energy pulses in avalanche mode.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with regulatory standards.
  • Surface Mount Package: Enables automated assembly and reduces board space.

Benefits:

  • Direct Logic Interface: Simplifies design and reduces component count by eliminating the need for gate driver circuits.
  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, improving reliability.
  • Improved System Performance: Fast switching enables higher operating frequencies and faster response times.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Additional Details:

The IRL2203NSTRL has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 42A (at Tc = 25°C). Its RDS(on) is typically around 9 mΩ at VGS = 4.5V. The gate-source voltage (VGS) is rated at ±20V. This MOSFET is particularly well-suited for battery-powered applications where efficiency is paramount. The device is packaged in a D2PAK (TO-263) surface mount package, allowing for efficient heat dissipation. Its logic-level gate drive makes it easy to interface with microcontrollers and other digital circuits without the need for additional components. The avalanche energy rating provides added robustness and protection against voltage spikes. The low gate charge contributes to faster switching speeds and reduced switching losses.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess