EN
  • EN
  • DE

TL16PC564BLV

Part No TL16PC564BLV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PCMCIA UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268111-TL16PC564BLV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16PC564BLV CAD Model

Description

The TL16PC564BLV is a highly integrated circuit from Texas Instruments, renowned for its exceptional performance in serial communication applications. This advanced quad universal asynchronous receiver-transmitter (UART) chip is designed to meet the rigorous demands of modern industrial, telecommunications, and networking systems.

Key Features

  • Multiple Channels: The device boasts four independent UART channels, which greatly enhances its ability to handle multiple serial data streams simultaneously.
  • High Data Rates: With support for data rates up to 3 Mbps, the TL16PC564BLV is capable of high-speed data transmission, making it suitable for high-performance applications.
  • Programmable Baud Rate Generators: Each UART channel includes a programmable baud rate generator, allowing for precise control over data transmission speeds to match specific system requirements.
  • FIFO Buffers: Integrated 16-byte FIFO buffers for each transmit and receive line reduce the CPU overhead, ensuring efficient data management and improved system reliability.
  • Modem Control Functions: The device is equipped with modem control functions, which are essential for managing modem interfaces in communication systems.
  • Flexible Interface: The TL16PC564BLV supports a wide range of microprocessor interfaces, making it highly adaptable to various system architectures.

Applications

The TL16PC564BLV is ideal for applications requiring multiple serial I/O ports, such as:

  • Industrial control systems
  • Telecommunication infrastructure
  • Networking equipment
  • Point of sale (POS) terminals

Technical Specifications

With a 2.7V to 5.5V operational voltage range, the TL16PC564BLV is versatile in different power environments. The chip is available in a 100-pin LQFP (Low-profile Quad Flat Package), ensuring a compact footprint for space-constrained applications.

Conclusion

The TL16PC564BLV from Texas Instruments is a robust and feature-rich UART solution that delivers reliable and high-speed serial communication capabilities. Its integration of multiple channels, high data rates, and extensive programmability make it an excellent choice for designers looking to enhance the serial communication aspects of their systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0741 $56.2964
9+ $11.5480 $103.9320
14+ $11.1872 $156.6208
19+ $10.8263 $205.6997
24+ $10.4654 $251.1696
32+ $9.3828 $300.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess