EN
  • EN
  • DE

TL1963AKTTRG3

Part No TL1963AKTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1mA to 80mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1107644-TL1963AKTTRG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1963AKTTRG3 CAD Model

Description

The TL1963AKTTRG3 is a high-performance, adjustable fast-transient response low-dropout (LDO) regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This state-of-the-art component is ideal for systems that require precise voltage regulation and a high level of performance.

Key Features

  • Output Voltage Range: The TL1963AKTTRG3 offers an adjustable output voltage range from 1.21V to 20V, which can be set by external resistors. This flexibility makes it suitable for a variety of uses, from driving sensitive analog circuits to powering microcontrollers and digital interfaces.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this LDO regulator can power heavy loads without compromising the stability or quality of the output voltage.
  • Low Dropout Voltage: With a low dropout voltage, the TL1963AKTTRG3 maintains regulation even when the supply voltage is very close to the output voltage, enhancing the efficiency of the overall system and reducing power loss.
  • Fast Transient Response: The device's excellent transient response ensures that the output voltage remains stable under conditions of rapid load changes, which is critical for high-performance digital systems that exhibit sharp, dynamic variations in power consumption.
  • Thermal and Overcurrent Protection: The TL1963AKTTRG3 includes built-in thermal shutdown and overcurrent protection features, safeguarding the regulator and the system from potential damage due to overheating or excessive load conditions.

Applications

The versatile nature of the TL1963AKTTRG3 makes it suitable for a wide array of applications, including but not limited to:

  • High-End Audio/Video Equipment
  • Telecommunication Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Portable Devices

Package and Quality

The TL1963AKTTRG3 comes in a compact, surface-mount package that is RoHS compliant and designed for automated assembly processes. Texas Instruments' commitment to quality ensures that each unit is tested rigorously to meet stringent industry standards for reliability and performance.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2787 $52.4592
38+ $2.6903 $102.2314
58+ $2.6062 $151.1596
80+ $2.5221 $201.7680
103+ $2.4381 $251.1243
138+ $2.1858 $301.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess