EN
  • EN
  • DE

TL2843DRG4

Part No TL2843DRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268145-TL2843DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL2843DRG4 CAD Model

Description

Introducing the Texas Instruments TL2843DRG4 PWM Controller

The TL2843DRG4 from Texas Instruments is a versatile and efficient pulse-width modulation (PWM) controller that has been designed to cater to a wide range of power supply applications. This sophisticated component is an integral part of the TL284x series, which is renowned for its reliability and performance in managing and optimizing power conversion processes.

The TL2843DRG4 operates at a frequency of up to 500 kHz, allowing for smaller-sized components and reduced system size. This high-frequency operation can lead to improved efficiency and faster transient response in your power supply designs. The device features a single-ended output that can be configured for either voltage mode or current mode control, giving design engineers the flexibility to use the device in various types of power supply topologies.

One of the key attributes of the TL2843DRG4 is its built-in error amplifier, which ensures tight voltage regulation by comparing the output voltage to a precision reference voltage. This feature is critical for applications requiring consistent and reliable power delivery. Furthermore, the device includes an oscillator that can be synchronized externally, providing the ability to maintain phase alignment with other controllers in multi-phase power systems.

For protection, the TL2843DRG4 is equipped with an array of safety features. It includes under-voltage lockout (UVLO) to ensure the controller is operational only when the supply voltage is within an acceptable range. Additionally, the device incorporates a programmable soft-start function that gradually ramps up the output voltage, minimizing stress on the power supply components during startup.

Designed with the intent to facilitate compact and efficient power supply solutions, the TL2843DRG4 comes in a 14-pin SOIC package that is suitable for automated assembly processes, reducing manufacturing time and costs. Its thermal shutdown feature also protects against overheating, making it a reliable choice for various industrial, commercial, and consumer applications where performance and durability are paramount.

In summary, the TL2843DRG4 PWM controller from Texas Instruments is an exceptional choice for designers looking to enhance the efficiency, reliability, and performance of their power supply systems.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2271 $55.2195
100+ $1.0069 $100.6900
155+ $0.9754 $151.1870
215+ $0.9439 $202.9385
275+ $0.9125 $250.9375
370+ $0.8181 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess