EN
  • EN
  • DE

TL4050B25QDBZRQ1

Part No TL4050B25QDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 032392-TL4050B25QDBZRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050B25QDBZRQ1 CAD Model

Description

TL4050B25QDBZRQ1 Precision Voltage Reference

The TL4050B25QDBZRQ1 is a high-precision voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for various applications in the automotive and industrial sectors. This device is part of the TL4050 series, which is known for its low output voltage temperature coefficient and excellent long-term stability, ensuring reliable performance over a wide range of environmental conditions.

Key Features:

  • Reference Voltage: The TL4050B25QDBZRQ1 offers a fixed reference voltage of 2.5V, which is ideal for many analog circuits requiring a stable voltage reference.
  • High Accuracy: This device boasts an impressive initial accuracy of ±0.1%, making it suitable for precision applications.
  • Low Temperature Coefficient: With a low temperature coefficient of 10ppm/°C (typical), the reference voltage remains stable across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to function correctly even when the supply voltage is very close to the reference voltage, increasing the flexibility in system design.
  • Wide Operating Temperature Range: The TL4050B25QDBZRQ1 is designed to operate over an extended automotive temperature range of -40°C to +125°C.
  • Stable with Capacitive Loads: The device is stable with capacitive loads, which is critical for maintaining performance in systems with dynamic load conditions.
  • Automotive Qualified: This voltage reference is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard.
  • Small Package: Available in a small SOT-23 package, the TL4050B25QDBZRQ1 is suitable for space-constrained applications.

Applications:

The TL4050B25QDBZRQ1 is designed for use in a variety of applications where precision voltage reference is essential. These include:

  • Automotive systems
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Battery-powered devices

With its combination of high accuracy, low temperature dependency, and automotive qualification, the TL4050B25QDBZRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7225 $52.1150
33+ $3.0544 $100.7952
51+ $2.9590 $150.9090
70+ $2.8635 $200.4450
91+ $2.7681 $251.8971
121+ $2.4817 $300.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess