EN
  • EN
  • DE

TL4051A12QDBZT

Part No TL4051A12QDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Fixed 1.225V V ±0.1% SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TL4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TL4051A12QDBZTTR, 296-TL4051A12QDBZTCT, 296-TL4051A12QDBZTDKR, TL4051A12QDBZT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899768-TL4051A12QDBZT
Ultra Librarian 3D Model Ultra Librarian TL4051A12QDBZT CAD Model

Description

Overview of Texas Instruments TL4051A12QDBZT

The TL4051A12QDBZT is a precision voltage reference from Texas Instruments, renowned for its high stability and accuracy. Designed for applications requiring a well-defined reference voltage, this component ensures reliable performance in a wide range of conditions. The TL4051 series is particularly suited for high-end and industrial applications where voltage precision is critical.

Key Features

  • High Accuracy: The TL4051A12QDBZT offers a low output voltage tolerance, ensuring precise reference voltages for your circuits.
  • Low Temperature Coefficient: With its excellent temperature stability, this voltage reference minimizes drift over a wide temperature range, making it ideal for applications that are sensitive to temperature variations.
  • Low Operational Current: It operates with a low quiescent current, which enhances its suitability for battery-powered and energy-efficient devices.
  • Wide Operating Voltage Range: This component supports a broad range of input voltages, providing flexibility in various power supply configurations.
  • Small Package Size: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

The TL4051A12QDBZT is versatile and can be used in numerous applications, including:

  • Precision data converters
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Medical and healthcare devices

Product Specifications

Here are some of the technical specifications for the TL4051A12QDBZT:

  • Output Voltage: 1.225 V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: 50 ppm/°C (typical)
  • Package: SOT-23 (DBZ)
  • Operating Temperature Range: -40°C to 125°C

With its robust design and precise voltage control, the TL4051A12QDBZT from Texas Instruments is an excellent choice for professionals seeking a reliable voltage reference in their electronic designs.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess