EN
  • EN
  • DE

TL431ACDBZR

Part No TL431ACDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Shunt Voltage Reference IC 36V ±1% 100mA TO-236-3, SC-59, SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Texas Instruments
Packaging Reel(TR)
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36V
Current - Output 100mA
Tolerance ±1%
Current - Cathode 600μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23-3
Win Source Part Number 032404-TL431ACDBZR
Family Name TL431
Introduction Date June 08, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL431ACDBZR CAD Model

Description

TL431ACDBZR Voltage Reference by Texas Instruments

The TL431ACDBZR from Texas Instruments is a highly precise programmable voltage reference, housed in a compact SOT-23 package. This three-terminal adjustable shunt regulator is well-suited for a wide array of applications that require a reliable reference voltage. With its ability to source up to 100mA and an output voltage range adjustable from 2.495V to 36V, the TL431ACDBZR offers exceptional flexibility for designers.

One of the defining features of the TL431ACDBZR is its high accuracy. The device boasts a typical temperature coefficient of only 50 ppm/°C, ensuring stable performance over a wide operating temperature range of -40°C to 85°C. This precision is critical for applications such as power supplies, battery chargers, and voltage monitoring where consistent voltage levels are paramount.

Another significant advantage of the TL431ACDBZR is its low output noise. This makes it an ideal choice for sensitive electronics where noise can adversely affect performance, such as in audio amplifiers or precision instrumentation. Its low dynamic output impedance further contributes to stable voltage regulation under varying load conditions.

The TL431ACDBZR also offers excellent safety features. It includes overcurrent protection, ensuring that the device remains safe even under fault conditions. Additionally, its low minimum cathode current for regulation allows for better power efficiency, making it a suitable choice for low power applications.

Designers will appreciate the simplicity of implementing the TL431ACDBZR into their circuits. The device can be programmed with two external resistors, allowing for easy adjustment of the output voltage to the desired level. Its small form factor also makes it an excellent choice for space-constrained applications.

In summary, the TL431ACDBZR from Texas Instruments is a versatile, high-precision adjustable shunt regulator that offers a combination of accuracy, low noise, and safety features. Whether it's used in consumer electronics, industrial systems, or automotive applications, this voltage reference provides a reliable solution for maintaining consistent voltage levels in complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1038 $50.3430
1,175+ $0.0852 $100.1100
1,820+ $0.0825 $150.1500
2,505+ $0.0799 $200.1495
3,240+ $0.0772 $250.1280
4,340+ $0.0692 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,400 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess