EN
  • EN
  • DE

TL431AILPRE3

Part No TL431AILPRE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Adjustable 2.495V V ±1% TO-92-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50400-1, 296-50400-6, TL431AILPRE3-ND, 296-50400-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899773-TL431AILPRE3
Ultra Librarian 3D Model Ultra Librarian TL431AILPRE3 CAD Model

Description

Overview of Texas Instruments TL431AILPRE3

The Texas Instruments TL431AILPRE3 is a precision programmable reference integrated circuit, offering exceptional flexibility and reliability for a wide array of design applications. This three-terminal adjustable shunt regulator is commonly utilized in power supplies, battery management systems, and voltage monitoring circuits due to its versatility and ease of use.

Key Features

  • Voltage Reference: The device provides a stable reference voltage from 2.495 V to 36 V, which can be set with two external resistors. This allows designers to tailor the voltage reference to their specific requirements.
  • High Accuracy: The TL431AILPRE3 features a typical output voltage tolerance of ±0.5%, ensuring precise voltage regulation and consistent performance across various conditions.
  • Low Operational Current: With an operational current range from 1 mA to 100 mA, this component offers flexibility in low-power applications, contributing to overall energy efficiency.
  • Temperature Stability: The device's temperature-compensated design ensures minimal deviation in reference voltage over a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Extended Operating Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +125°C, accommodating the demands of harsh operating environments.

Applications

The TL431AILPRE3 is ideal for several applications, including but not limited to:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Linear power supplies
  • Motor control circuits
  • Battery chargers
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TL431AILPRE3 is no exception. This device is manufactured to meet the highest industry standards, ensuring reliable performance for critical and sensitive electronics. With the added assurance of being RoHS compliant and lead-free, the TL431AILPRE3 reflects Texas Instruments' dedication to environmental responsibility and sustainability.

In conclusion, the TL431AILPRE3 from Texas Instruments is a versatile, accurate, and reliable solution for designers looking to implement a precise voltage reference in their electronic systems. Its wide voltage range, high accuracy, and stability under varying conditions make it a top choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1138 $50.0720
1,075+ $0.0934 $100.4050
1,660+ $0.0905 $150.2300
2,285+ $0.0876 $200.1660
2,955+ $0.0847 $250.2885
3,955+ $0.0759 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess