EN
  • EN
  • DE

TL431BQPKG3

Part No TL431BQPKG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-243AA
Manufacturer Package SOT-89-3
RoHS State Request Verification
Win Source Part Number 1268353-TL431BQPKG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name TL431
Introduction Date February 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL431BQPKG3 CAD Model

Description

The TL431BQPKG3 is a highly versatile three-terminal adjustable shunt regulator from Texas Instruments (TI), a global semiconductor company known for its innovative and reliable products. This precision device is designed to provide a reference voltage that can be set to any value between V<sub>ref (approximately 2.5 volts) and 36 volts by selecting two external resistors. The TL431BQPKG3 offers excellent temperature stability and output current handling capability, making it a suitable choice for a wide range of applications in power supply and voltage regulation scenarios.

Key Features

  • Voltage Reference: The TL431BQPKG3 operates as a precision voltage reference with an adjustable output voltage range from 2.495 V to 36 V.
  • High Stability: It showcases a typical temperature coefficient of 50 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Output Noise: This component exhibits low output noise, making it ideal for noise-sensitive applications.
  • Current Capability: The device can source or sink up to 100 mA, providing flexibility in various design configurations.
  • Package: The TL431BQPKG3 is available in a TO-92 plastic package, which is widely used for ease of mounting and cost-effective solutions.

Applications

The TL431BQPKG3 is a versatile component that finds its place in numerous electronic circuits. Its applications include but are not limited to:

  • Adjustable voltage and current regulators
  • Precision current limiters
  • Battery chargers
  • Switch-mode power supplies (SMPS)
  • Linear power supplies
  • DC-DC converters

Quality and Reliability

As with all Texas Instruments products, the TL431BQPKG3 is manufactured to the highest quality standards. TI's commitment to reliability and performance is evident in this product, making it a trusted choice for engineers and designers looking to create stable and durable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1486 $50.5240
720+ $0.1392 $100.2240
1,120+ $0.1345 $150.6400
1,600+ $0.1251 $200.1600
2,080+ $0.1204 $250.4320
2,595+ $0.1157 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess