EN
  • EN
  • DE

TL490CN

Part No TL490CN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-STEP ADJUSTABLE ANALOG LEVEL DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268428-TL490CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL490CN CAD Model

Description

Product Overview: Texas Instruments TL490CN

The Texas Instruments TL490CN is a versatile and robust integrated circuit designed to cater to a wide array of electronic applications. This particular product is part of the TL490 series, which is known for its reliability and efficiency in various signal processing tasks.

Key Features

  • Functionality: The TL490CN is a pulse-width modulation (PWM) control circuit that provides the means for precise control of power delivery to electrical loads. It is commonly used in power supply control and is suitable for applications requiring efficient energy management.
  • Supply Voltage: It operates on a supply voltage ranging from a minimum of 8V to a maximum of 40V, making it suitable for a wide range of power applications.
  • Output: The device offers a single-ended output that can drive a variety of loads, including transistors, MOSFETs, or other types of power control elements.
  • Frequency: The TL490CN operates at a fixed frequency, which can be set by external components, allowing for customization based on the specific needs of the application.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Package: This IC comes in a standard plastic DIP (Dual In-line Package), which is conducive for easy integration into a wide range of electronic systems.

Applications

The TL490CN is adept at managing and optimizing power in various devices, making it an ideal choice for:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Class D power amplifiers
  • LED drivers

With its ability to provide stable and efficient power control, the TL490CN is a go-to component for designers and engineers looking to improve the performance and reliability of their power management systems.

Note: For detailed specifications, application notes, and usage guidelines, it is recommended to consult the official Texas Instruments TL490CN datasheet and technical documentation.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess