EN
  • EN
  • DE

TL5001ACDG4

Part No TL5001ACDG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268452-TL5001ACDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL5001ACDG4 CAD Model

Description

The TL5001ACDG4 is a versatile and efficient Pulse Width Modulation (PWM) controller from Texas Instruments, designed to cater to a broad range of power supply applications. This device is particularly well-suited for DC/DC converters, offering designers a compact and cost-effective solution for their power management needs.

Key Features

  • Adjustable Output Voltage: The TL5001ACDG4 allows for a flexible output voltage range, making it suitable for a variety of applications where precise voltage regulation is required.
  • High Efficiency: With its PWM control, the device ensures efficient power conversion, which is critical for battery-powered and energy-sensitive systems.
  • Low Power Consumption: The device features a low quiescent current, which minimizes power usage when in standby mode, thus preserving battery life in portable applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various input power sources and making it versatile for multiple applications.
  • Internal Error Amplifier: An integrated error amplifier contributes to the simplification of the feedback loop design, enhancing the overall stability and reliability of the power supply circuit.

Applications

The TL5001ACDG4 is ideal for use in a wide array of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Battery chargers
  • Power supply for consumer electronics
  • Portable and mobile devices

Package and Quality

The device is offered in a SOIC-8 package, which is compact and suitable for space-constrained applications. Additionally, the TL5001ACDG4 is part of Texas Instruments' commitment to high-quality and reliable components, ensuring long-term performance in a variety of environmental conditions.

Summary

Overall, the Texas Instruments TL5001ACDG4 PWM controller is a high-performance solution for modern power supply designs. Its combination of efficiency, flexibility, and reliability makes it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8869 $53.7559
25+ $4.0098 $100.2450
39+ $3.8845 $151.4955
54+ $3.7592 $202.9968
69+ $3.6339 $250.7391
93+ $3.2580 $302.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess