EN
  • EN
  • DE
  • IT

TL5001ACDRG4

Part No TL5001ACDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BST/FLYBK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 40 V
Frequency - Switching 20kHz to 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 054839-TL5001ACDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5001ACDRG4 CAD Model

Description

Product Overview: TL5001ACDRG4 from Texas Instruments

The TL5001ACDRG4 is a highly integrated Pulse Width Modulation (PWM) controller designed by Texas Instruments, engineered to deliver efficient power management and precise control for a wide range of power supply applications. This device is particularly well-suited for switch-mode power supplies, where it helps to maintain stability and improve the efficiency of the system.

Key Features

  • Adjustable Frequency: The TL5001ACDRG4 offers an adjustable switching frequency that can be tailored to the needs of the specific application, ranging from 100 kHz to 500 kHz, providing designers with flexibility in component selection and system design.
  • High Efficiency: With its integrated totem-pole output stage, the device ensures high efficiency by minimizing driver loss, making it an ideal choice for power-sensitive applications.
  • Voltage Supervision: The built-in under-voltage lockout (UVLO) feature ensures that the device operates at the correct voltage levels, protecting the system from unexpected brown-out conditions.
  • Low Power Consumption: The TL5001ACDRG4 is optimized for low power consumption, featuring a typical quiescent current of 2.5 mA, which is beneficial for reducing overall power usage.

Applications

The versatile nature of the TL5001ACDRG4 makes it suitable for a diverse range of applications, including but not limited to:

  • DC/DC Converters
  • Off-line Power Supplies
  • Battery-Powered Equipment
  • Portable Devices
  • Green Electronics

Package and Quality

The TL5001ACDRG4 is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in the field.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the TL5001ACDRG4 PWM controller is an excellent choice for designers looking to optimize power management in their next project. Whether for industrial, commercial, or consumer applications, this device provides the precision, efficiency, and reliability required for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2954 $58.2494
26+ $4.3449 $112.9674
40+ $4.2091 $168.3640
55+ $4.0733 $224.0315
72+ $3.9376 $283.5072
96+ $3.5302 $338.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess