EN
  • EN
  • DE

TL5001ACP

Part No TL5001ACP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 3.6 V ~ 40 V
Frequency - Switching 20kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Operating Temperature Range -20°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1268453-TL5001ACP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL5001A
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TL5001ACP CAD Model

Description

The TL5001ACP from Texas Instruments is a versatile voltage mode pulse width modulation (PWM) controller designed for a wide range of DC-to-DC conversion applications. This IC is engineered to provide precise voltage regulation, flexibility, and high efficiency, making it an ideal choice for power supply designs.

Key Features

  • Adjustable Output: The TL5001ACP allows for adjustable output voltage, providing design flexibility to cater to various output requirements.
  • Wide Supply Voltage Range: Operating from a 3.6V to 40V input, the device supports a broad range of input sources and conditions.
  • Efficiency: Its high-efficiency design ensures minimal power loss during the conversion process, making it suitable for battery-powered devices.
  • Frequency Flexibility: The oscillator frequency can be programmed up to 500 kHz, allowing optimization between efficiency and external component size.
  • Internal Error Amplifier: Features an internal error amplifier with a low output voltage of 1.0V for precise feedback control.

Applications

The TL5001ACP is widely used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply for communication devices
  • Automotive systems

Reliability and Safety

Designed with protection features such as under-voltage lockout (UVLO) and thermal shutdown, the TL5001ACP ensures reliable operation under adverse conditions. Its short-circuit protection mechanism helps to safeguard both the controller and the power system from potential damage.

Package and Availability

The TL5001ACP is offered in an 8-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting, providing ease of integration into various circuit designs. This product is available for ordering through Texas Instruments' official website and authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess