EN
  • EN
  • DE

TL5001CPS

Part No TL5001CPS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS | IC REG CTRLR BCK/BOOST/FLYBK 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Phases 1
Supply Voltage 3.6V ~ 40V
Switching Frequency 20kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TL5001
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1268457-TL5001CPS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5001CPS CAD Model

Description

The TL5001CPS is a versatile Pulse Width Modulation (PWM) controller integrated circuit from Texas Instruments, designed to offer an efficient power management solution for a wide range of applications. This compact and reliable component is commonly used in switching power supplies, including both isolated and non-isolated topologies, due to its flexibility and high performance.

Key Features:

  • Adjustable Output: The TL5001CPS provides an adjustable output range that can be tailored to specific needs, ensuring compatibility with various types of circuits and devices.
  • High Efficiency: Designed with power efficiency in mind, this controller helps reduce power loss and improves the overall efficiency of the power supply system.
  • Wide Operating Range: It operates over a wide voltage range, accommodating different power supply requirements and making it suitable for a variety of electronic applications.
  • Internal Error Amplifier: The integrated error amplifier contributes to precise voltage regulation, which is critical for maintaining stable operation in sensitive electronics.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.

Applications:

The TL5001CPS is ideal for use in:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Offline Power Supplies
  • Battery Chargers
  • Power Supply Over-Voltage and Over-Current Protection Circuits

Additional Information:

The device comes in a compact 8-pin package, making it easy to integrate into various circuit designs without requiring a lot of space. Its robustness and reliability are hallmarks of Texas Instruments' commitment to quality, ensuring that the TL5001CPS meets the stringent requirements of industrial and consumer electronic products.

With its combination of features, the TL5001CPS from Texas Instruments is a powerful solution for designers looking to create efficient and reliable power supply systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,546 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess