EN
  • EN
  • DE

TL750M05CKTPR

Part No TL750M05CKTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 750mA
Output Current 750mA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package 2-PowerFLEX
Win Source Part Number 1268521-TL750M05CKTPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL750M
Introduction Date January 01, 1988
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TL750M05CKTPR CAD Model

Description

The TL750M05CKTPR is a high-performance, fixed-voltage low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This device offers a precise output voltage of 5V, which is ideal for powering a wide range of electronic devices that require a stable and reliable power supply.

Key Features

  • Fixed Output Voltage: The TL750M05CKTPR provides a steady 5V output, which is essential for consistent device operation.
  • Low Dropout Voltage: This LDO regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • High Accuracy: The output voltage is highly accurate, which is critical for sensitive electronic components that require precise voltage levels to function correctly.
  • Thermal Protection: It incorporates thermal protection features that safeguard the device against overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: The built-in overcurrent protection prevents damage to the regulator and the powered device in case of excessive current draw.
  • Small Package Size: The TL750M05CKTPR comes in a compact package, making it suitable for space-constrained applications.

Applications

The TL750M05CKTPR is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Devices
  • Industrial Equipment

Reliability and Performance

With Texas Instruments' reputation for quality, the TL750M05CKTPR is designed to deliver exceptional performance and reliability. Its robust construction and integrated protection features make it an excellent choice for applications that demand a high level of precision and durability.

Whether you're developing a new project or optimizing an existing one, the TL750M05CKTPR LDO voltage regulator is a reliable component that will help ensure your devices operate smoothly and efficiently.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess