EN
  • EN
  • DE

TL750M05CKTTRG3

Part No TL750M05CKTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.75A DDPAK / LDO Regulator Pos 5V 0.75A 4-Pin(3+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 750mA
Output Current 750mA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package DDPAK/TO-263-3
Win Source Part Number 796894-TL750M05CKTTRG3
Popularity Medium
Supply and Demand Status Limited
Family Name TL750M
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL750M05CKTTRG3 CAD Model

Description

Product Overview: TL750M05CKTTRG3 by Texas Instruments

The TL750M05CKTTRG3 is a robust, high-performance positive voltage regulator designed by Texas Instruments (TI), a leader in the semiconductor industry. This device is engineered to deliver a fixed output voltage of 5V with impressive accuracy and stability, making it an ideal choice for a wide range of applications that require a reliable power supply.

With a low dropout voltage and the ability to source up to 750 mA of output current, the TL750M05CKTTRG3 is particularly well-suited for battery-powered equipment, where maximizing battery life is of paramount importance. It also features a low quiescent current, further enhancing its suitability for power-sensitive applications.

Key Features

  • Fixed Output Voltage: Provides a stable 5V output, which is essential for consistent performance in electronic circuits.
  • High Output Current: Capable of delivering up to 750 mA, making it suitable for a variety of medium-power requirements.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, thus conserving battery life in portable devices.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode, extending battery runtime.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Overcurrent Protection: Built-in current limiting safeguards the regulator and the load from excessive current conditions.

Applications

The TL750M05CKTTRG3 voltage regulator is versatile and can be used in a multitude of electronic devices. Some common applications include:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Consumer electronics
  • Automotive electronics
  • Telecommunication equipment

TI's commitment to quality and reliability is reflected in the TL750M05CKTTRG3, making it a dependable choice for designers and engineers looking for a voltage regulator that not only meets but exceeds the stringent requirements of modern electronic systems. Whether you're developing a new gadget or improving an existing one, this component from Texas Instruments is sure to enhance the performance and efficiency of your power management solutions.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess