EN
  • EN
  • DE
  • IT

TL751L05CDR

Part No TL751L05CDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 006302-TL751L05CDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL751L05CDR CAD Model

Description

Product Overview: Texas Instruments TL751L05CDR

The TL751L05CDR is a high-quality, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance of electronic circuits.

Key Features

  • Output Voltage: The TL751L05CDR offers a fixed output voltage of 5V, which is ideal for logic circuits and other standard 5V-operated devices.
  • Dropout Voltage: With a low dropout voltage, this regulator ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving system efficiency.
  • Current Capacity: Capable of delivering up to 150mA of output current, this component is suitable for powering small to medium-sized loads.
  • Thermal Protection: Equipped with built-in thermal protection, the TL751L05CDR automatically shuts down in the event of overheating, thus safeguarding the device and the system from potential thermal damage.
  • Overcurrent Protection: The regulator also includes overcurrent protection, which prevents damage due to excessive load conditions by temporarily turning off the output when an overcurrent situation is detected.
  • Package Type: It comes in an 8-Pin SOIC package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.

Applications

The TL751L05CDR is versatile and can be used in various electronic systems, including:

  • Battery-powered devices
  • Microcontrollers and digital systems
  • Portable electronics
  • Automotive electronics
  • Telecommunication equipment

Reliability and Quality

As with all Texas Instruments products, the TL751L05CDR is manufactured to the highest quality standards, ensuring reliable operation even under challenging conditions. Its robust design and built-in protection features make it a preferred choice for designers looking for a dependable power management solution.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Toshiba Semiconductor and Storage
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7970 $58.7820
13+ $8.0385 $104.5005
20+ $7.7873 $155.7460
27+ $7.5361 $203.4747
35+ $7.2849 $254.9715
46+ $6.5313 $300.4398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,065 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess