EN
  • EN
  • DE

TL7700CDGKT

Part No TL7700CDGKT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPPLY VOLT SUPERVISOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10 μs Maximum Propagation Delay
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1107962-TL7700CDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7700CDGKT CAD Model

Description

The Texas Instruments TL7700CDGKT is a supervisory circuit designed to provide critical system monitoring and protection in electronic applications. This sophisticated component is engineered to ensure that voltage levels within your system remain within specified thresholds, safeguarding against power failures, brownouts, and other voltage-related anomalies that could otherwise compromise performance or cause damage.

Key Features

  • Voltage Supervision: The TL7700CDGKT offers precise voltage supervision, ensuring that your system operates reliably under various power conditions.
  • Programmable Reset Delay: With its programmable delay feature, this device allows designers to set the reset activation to a specific time frame, catering to the needs of different applications.
  • Low Power Consumption: Power efficiency is at the heart of this component, with its low power consumption ensuring minimal impact on the overall energy usage of the system.
  • Versatile Application: Suitable for a wide range of applications, the TL7700CDGKT can be integrated into systems such as microcontrollers, intelligent instruments, portable electronics, and industrial controllers.

Specifications

  • Package: The device is available in an 8-pin VSSOP (DGK) package, offering a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over a temperature range of -40°C to 85°C, ensuring reliability across a broad spectrum of environmental conditions.
  • Supply Voltage: The TL7700CDGKT is designed to monitor threshold voltages as low as 1.1 V, providing flexibility in low-voltage applications.

Applications

The Texas Instruments TL7700CDGKT is ideal for applications that require reliable voltage monitoring and system reset capabilities. Its robust design and versatile features make it an excellent choice for automotive systems, communication equipment, data storage devices, and other critical electronic systems where consistent performance and uptime are paramount.

Conclusion

Incorporating the TL7700CDGKT into your design will bring peace of mind, knowing that your system is being watched over by one of the industry's leading supervisory circuits. With its precision monitoring and low-power operation, the TL7700CDGKT from Texas Instruments stands as an essential component for any application requiring stringent voltage supervision.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6120 $50.7320
27+ $3.7842 $102.1734
41+ $3.6660 $150.3060
57+ $3.5477 $202.2189
73+ $3.4295 $250.3535
98+ $3.0747 $301.3206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,998 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess