EN
  • EN
  • DE

TL7702BCDR

Part No TL7702BCDR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.53V SUPPLY MONITOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 270 ns Typical Propagation Delay
Voltage - Threshold 2.53V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032508-TL7702BCDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7702BCDR CAD Model

Description

Product Overview: Texas Instruments TL7702BCDR

The Texas Instruments TL7702BCDR is a highly reliable supply-voltage supervisor, designed to monitor the power supply of microprocessor (µP) systems. This device ensures that the power supply remains within the acceptable voltage threshold, thereby protecting the system from uncertain power failures and brownouts. The TL7702BCDR is an essential component in applications where consistent and reliable system operation is critical.

Key Features

  • Voltage Supervision: The TL7702BCDR provides precise power supply voltage supervision, which is crucial for systems that are sensitive to voltage variations.
  • Programmable Reset Delay: It includes an external capacitor that allows users to program the reset time delay to match specific system requirements.
  • Low Power Consumption: This device is designed for low power consumption, making it suitable for battery-operated applications.
  • Wide Operating Temperature Range: The TL7702BCDR operates effectively over a wide temperature range, ensuring reliability across different environmental conditions.
  • Active-Low Reset: The output of the reset signal is active low, which is a common configuration compatible with a wide range of microprocessors and digital systems.

Applications

The TL7702BCDR is versatile and can be employed in various applications, including:

  • Microprocessor, microcontroller, or digital system reset circuitry
  • System power-on reset
  • Memory battery backup circuits
  • Portable electronics
  • Industrial controls

Technical Specifications

The device comes in an 8-pin SOIC package and offers a supply current of typically 0.4 mA. It has a threshold voltage of 4.55 V, ensuring that the connected µP system is consistently monitored for under-voltage conditions. The TL7702BCDR also has a wide supply voltage range, accommodating various system designs.

Reliability and Quality

As with all Texas Instruments products, the TL7702BCDR is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. It is designed for long-term reliability, which is a hallmark of Texas Instruments' commitment to quality.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6769 $50.7675
185+ $0.5555 $102.7675
280+ $0.5381 $150.6680
385+ $0.5207 $200.4695
500+ $0.5034 $251.7000
665+ $0.4513 $300.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,620 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess