EN
  • EN
  • DE

TL7709ACDR

Part No TL7709ACDR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 7.6V 1 Active High/Active Low 8-Pin SOIC T/R / IC SUPPLY-VOLT SUPERVISOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 7.6V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091211-TL7709ACDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL7709A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL7709ACDR CAD Model

Description

The TL7709ACDR from Texas Instruments is a versatile and reliable voltage supervisor device, designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This crucial component ensures that your system operates within safe voltage levels, preventing data loss and hardware damage due to unexpected power fluctuations.

Key Features:

  • Supply Voltage Range: The TL7709ACDR operates over a wide supply voltage range, making it suitable for a variety of applications and ensuring compatibility with different system requirements.
  • Reset Time Delay: It features a programmable delay time which allows designers to set the appropriate reset signal timing, ensuring that the system has adequate time to stabilize before resuming operation.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, contributing to the overall energy efficiency of the system it is part of.
  • High Accuracy: High threshold accuracy ensures precise monitoring of the supply voltage, providing reliable operation and protection for the system.
  • Temperature Range: The TL7709ACDR is designed to operate over a wide temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions.

Applications:

The TL7709ACDR is ideal for a wide range of applications including microprocessor or microcontroller systems, digital systems, and any other systems that require a reliable voltage monitoring solution. Its ability to provide a stable reset signal makes it an essential component in ensuring system reliability and integrity.

Package and Quality:

Offered in an 8-pin small-outline integrated circuit (SOIC) package, the TL7709ACDR is designed for easy integration into your circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent quality standards to ensure performance and durability.

Ordering Information:

To order the TL7709ACDR or obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure your systems are protected with the reliability and performance of the TL7709ACDR voltage supervisor.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0028 $56.0224
18+ $5.7459 $103.4262
27+ $5.5664 $150.2928
38+ $5.3868 $204.6984
49+ $5.2073 $255.1577
65+ $4.6686 $303.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess