EN
  • EN
  • DE

TL7770-5CN

Part No TL7770-5CN
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V DUAL SUPPLY MON 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 270 ns Typical Propagation Delay
Voltage - Threshold 5V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 142422-TL7770-5CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7770-5CN CAD Model

Description

The TL7770-5CN, crafted by the renowned semiconductor manufacturer Texas Instruments, is an integral part of their expansive integrated circuit portfolio. This device is meticulously designed to serve as a supply voltage supervisor, ensuring that microprocessors (µPs) and other voltage-sensitive components operate optimally under power-on, brownout, and undervoltage conditions.

Key Features

  • Power-On Reset Control: The TL7770-5CN provides a reliable power-on reset control for digital systems, initializing microprocessor logic at power-up to prevent erroneous operation.
  • Programmable Voltage Detection: It features programmable voltage detection levels, making it a versatile solution for a variety of system requirements.
  • Low Power Consumption: With its focus on energy efficiency, the device boasts a low power consumption profile, which is crucial for battery-operated and power-sensitive applications.
  • High Precision: This supervisor IC delivers high precision voltage monitoring, ensuring that systems are protected from undervoltage conditions with remarkable accuracy.
  • Wide Operating Temperature Range: The TL7770-5CN is built to withstand a broad range of operating temperatures, making it suitable for industrial and automotive applications.

Applications

The versatility of the TL7770-5CN allows it to be integrated into a diverse array of applications, such as:

  • Microprocessor systems
  • Microcontroller devices
  • Portable/battery-powered equipment
  • Industrial controls
  • Automotive systems
  • Data communication systems

Technical Specifications

Some of the technical specifications that define the TL7770-5CN include:

  • Voltage Threshold: The device features a precise voltage threshold tailored for 5V systems.
  • Package: It is offered in a compact and robust package, suitable for space-constrained applications.
  • Quality and Reliability: As with all Texas Instruments products, this voltage supervisor is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments.

Overall, the TL7770-5CN from Texas Instruments stands out as a top-tier choice for system designers seeking a reliable and precise voltage supervisor IC that can cater to a wide range of applications with its customizable features and robust performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess