EN
  • EN
  • DE

TL7770-5ID

Part No TL7770-5ID
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP-16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 757462-TL7770-5ID
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7770-5ID CAD Model

Description

The TL7770-5ID from Texas Instruments is a quintessential component in the realm of electronic devices, offering a robust feature set designed to cater to a wide range of applications. This precision voltage supervisor is engineered to ensure reliability and stability in systems that require voltage monitoring and power-on reset control.

Key Features

  • Voltage Supervision: The TL7770-5ID provides accurate monitoring of supply voltages, ensuring that your system operates within the specified voltage thresholds, thus safeguarding against potential damage caused by voltage anomalies.
  • Power-On Reset Control: With its integrated power-on reset control, the device ensures that the processor and other critical components are initialized in a controlled and systematic manner upon power-up, thereby preventing any erratic behavior or corruption of data.
  • High Accuracy: This product is renowned for its high accuracy, which is crucial for maintaining system integrity and performance, particularly in sensitive applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, the TL7770-5ID consumes minimal power, making it an excellent choice for battery-operated devices and other applications where power conservation is a priority.
  • Wide Operating Temperature Range: This device is capable of operating across a broad temperature range, ensuring consistent performance even under extreme environmental conditions.
  • Industry Standard Package: The TL7770-5ID is available in an industry-standard package, facilitating easy integration into a variety of design layouts without the need for specialized accommodations.

Applications

The versatility of the TL7770-5ID makes it suitable for a diverse array of applications, including but not limited to:

  • Microprocessor, microcontroller, and DSP monitoring
  • Portable and battery-powered equipment
  • Industrial control systems
  • Telecommunication and networking devices
  • Automotive systems

Conclusion

With its combination of precision voltage supervision, power-on reset control, and low power consumption, the TL7770-5ID from Texas Instruments is a reliable and efficient solution for any application requiring strict voltage regulation and system stability. Its ease of integration and wide operating temperature range make it an ideal choice for designers looking to enhance system reliability without compromising on performance.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8591 $51.4638
43+ $2.3459 $100.8737
67+ $2.2726 $152.2642
91+ $2.1993 $200.1363
118+ $2.1260 $250.8680
158+ $1.9061 $301.1638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess