EN
  • EN
  • DE

TL78L05C

Part No TL78L05C
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368435-TL78L05C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL78L05C CAD Model

Description

The TL78L05C is a fixed-voltage integrated circuit voltage regulator designed by Texas Instruments. This regulator offers a stable 5V output, making it an essential component for a wide range of electronic devices that require a consistent power supply. The TL78L05C is part of the 78L05 voltage regulator family, which is known for its reliability and efficiency in providing a fixed voltage output.

Key Features

  • Output Voltage: Precisely regulated 5V output, ensuring stable operation for 5V logic circuits.
  • Output Current: Capable of delivering up to 100mA of output current, suitable for low-power applications.
  • Thermal Overload Protection: Designed with built-in thermal overload protection that safeguards the device from damage due to overheating.
  • Short-Circuit Protection: Features short-circuit protection to prevent damage to the regulator and the connected load in the event of a fault.
  • Low Dropout Voltage: The TL78L05C maintains regulation with a minimal difference between the input and output voltage, enhancing its efficiency.
  • TO-92 Package: Housed in a compact TO-92 package, making it easy to integrate into a variety of circuit designs.

Applications

The TL78L05C is suitable for a diverse range of applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Portable instrumentation
  • Microcontroller power supply
  • Small home appliances

Technical Specifications

Before integrating the TL78L05C into your design, consider the following technical specifications:

  • Input Voltage Range: 7V to 20V
  • Output Voltage Tolerance: ±5% over full line and load conditions
  • Operating Temperature Range: 0°C to 125°C

With its robust feature set and Texas Instruments' reputation for high-quality components, the TL78L05C is an excellent choice for designers seeking a reliable 5V power solution.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess