EN
  • EN
  • DE

TL851CDR

Part No TL851CDR
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC SONAR RANGING CONTROL 16-SOIC / RF IC Sonar Ranging Receiver Sonar Control 20kHz ~ 90kHz TTL-Compatible 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Sonar Ranging Receiver
Frequency 20kHz ~ 90kHz
RF Type Sonar Control
Secondary Attributes TTL-Compatible
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TL851
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 368440-TL851CDR
Ultra Librarian 3D Model Ultra Librarian TL851CDR CAD Model

Description

The TL851CDR from Texas Instruments is a state-of-the-art sensor interface IC designed for precision measurement applications. This integrated circuit is part of Texas Instruments' renowned family of sensor interface devices, providing reliable and accurate interfacing solutions for a wide range of sensing technologies.

Key Features

  • High Precision: The TL851CDR offers high-precision data acquisition capabilities, making it ideal for applications that require accurate sensor readings.
  • Versatile Interface: It is compatible with various types of sensors, including temperature, pressure, and humidity sensors, providing a versatile platform for different measurement needs.
  • Low Power Consumption: Designed with energy efficiency in mind, the TL851CDR consumes minimal power, which extends the battery life of portable devices.
  • Robust Design: The device is engineered to perform reliably in harsh environments, ensuring consistent performance even under challenging conditions.

Applications

The TL851CDR is suitable for a multitude of applications across various industries. Some common use cases include:

  • Industrial control systems
  • Environmental monitoring equipment
  • Medical devices for patient monitoring
  • Automotive sensor interfaces
  • Consumer electronics

Technical Specifications

The TL851CDR boasts an impressive set of technical specifications:

  • Supply Voltage Range: Specified for operation from a 3.0 V to 5.5 V supply voltage.
  • Operating Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Package Type: Available in a small-form-factor SOIC package, the TL851CDR is compact and easy to integrate into existing designs.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TL851CDR is backed by Texas Instruments' extensive support network, including detailed datasheets, application notes, and customer support, ensuring that designers can implement the IC with confidence and achieve optimal performance in their applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1019 $54.6114
14+ $7.4683 $104.5562
21+ $7.2349 $151.9329
29+ $7.0015 $203.0435
37+ $6.7681 $250.4197
50+ $6.0680 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess