EN
  • EN
  • DE

TLC070AIP

Part No TLC070AIP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 19V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Supply Current 2.1mA
Current - Output / Channel 57mA
Supply Voltage , Single/Dual (±) 4.5V ~ 16V, ±2.25V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLC070A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268612-TLC070AIP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC070AIP CAD Model

Description

Introducing the Texas Instruments TLC070AIP

The TLC070AIP is a high-precision operational amplifier from the reputable Texas Instruments, designed for a wide range of applications. This advanced op-amp is part of the LinCMOS™ family, which means it combines the advantage of CMOS technology with Texas Instruments' expertise in operational amplifiers, offering low power consumption along with high performance.

Key Features

  • High Output Drive: The TLC070AIP is capable of delivering a high output drive, which is essential for driving heavy loads while maintaining its linearity and efficiency.
  • Low Noise: With its low-noise design, it is an ideal choice for audio applications, sensitive measurement equipment, and any circuitry where signal integrity is paramount.
  • Wide Bandwidth: It features a wide bandwidth which makes it suitable for high-speed signal processing applications, ensuring fast response times and accurate signal reproduction.
  • Low Power Consumption: Despite its high performance, the TLC070AIP maintains low power consumption, making it suitable for battery-powered devices and energy-efficient solutions.
  • Single or Dual Supply Operation: It can be operated from a single supply or dual supplies, providing flexibility in various circuit configurations and simplifying the design process.

Applications

The versatile nature of the TLC070AIP allows it to be used in a multitude of applications, including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio electronics
  • Process control
  • Professional audio equipment
  • Analog-to-digital converter drivers

Technical Specifications

Some of the technical specifications that make the TLC070AIP stand out include:

  • Supply Voltage Range: ±4V to ±15V
  • Input Offset Voltage: Typically 0.9 mV
  • Slew Rate: Typically 16 V/μs
  • Operating Temperature Range: -40°C to 85°C

Whether you're designing a professional audio system, an intricate sensor interface, or a high-performance industrial control, the TLC070AIP operational amplifier from Texas Instruments provides the reliability, flexibility, and performance required for your precision applications.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess