EN
  • EN
  • DE

TLC0820ACDWRG4

Part No TLC0820ACDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Advanced LinCMOS TM HIGH-SPEED 8-BIT ANALOG-TO-DIGITAL CONVERTERS USING MODIFIED FLASH TECHNIQUES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Resolution 8
Sampling Rate 392k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage 4.5 V ~ 8 V
Voltage - Supply, Digital 4.5 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1268650-TLC0820ACDWRG4
Manufacturer Homepage www.ti.com
Family Name TLC0820
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC0820ACDWRG4 CAD Model

Description

The TLC0820ACDWRG4 is a high-performance, easy-to-use, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precise digital representation of analog signals in a wide range of applications. This ADC is part of the TLC08xx family of converters that feature Texas Instruments' advanced LinCMOS technology, offering an optimal balance between speed and power consumption.

With its 8-bit resolution, the TLC0820ACDWRG4 is capable of converting analog input signals to digital output data at rates of up to 20,000 samples per second. This makes it suitable for real-time data acquisition systems where speed is critical, such as in audio processing, test equipment, and instrumentation.

The device operates on a single 5V power supply, which contributes to its low power consumption. It also features an automatic power-down function that significantly reduces power usage when the converter is not in active conversion mode. This makes the TLC0820ACDWRG4 an excellent choice for portable and battery-operated equipment where power efficiency is a priority.

One of the key advantages of the TLC0820ACDWRG4 is its ease of interfacing with microprocessors and digital systems. It uses a parallel interface for data output, which allows for quick and straightforward integration with most microcontrollers and digital signal processors (DSPs). The device also includes a track-and-hold function, which ensures accurate sampling of analog signals even in the presence of noise or fluctuating input signals.

The TLC0820ACDWRG4 comes in a surface-mount, 20-pin SOIC package, which is ideal for space-constrained applications. Its temperature range of -40°C to 85°C ensures reliable performance across various environmental conditions.

In summary, the TLC0820ACDWRG4 from Texas Instruments is a versatile and efficient ADC solution that combines speed, precision, and low power consumption, making it an ideal choice for a broad spectrum of applications, from industrial control systems to portable devices.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1261 $55.1349
20+ $5.0266 $100.5320
31+ $4.8695 $150.9545
43+ $4.7124 $202.6332
55+ $4.5554 $250.5470
74+ $4.0841 $302.2234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess