EN
  • EN
  • DE

TLC0832C

Part No TLC0832C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268665-TLC0832C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC0832C CAD Model

Description

Product Overview: TLC0832C from Texas Instruments

The TLC0832C is a precision analog-to-digital converter (ADC) from Texas Instruments, designed to offer a perfect blend of performance, power efficiency, and versatility for a wide range of applications. This 8-bit ADC features a successive approximation register architecture, which ensures reliable and accurate digital representation of analog signals.

Key Features

  • Resolution: 8-bit resolution provides a fine granularity for analog signal conversion, making the TLC0832C suitable for applications that require moderate accuracy.
  • Sampling Rate: With a sampling rate of up to 20k samples per second, this converter is well-suited for medium-speed applications, including portable devices and remote sensors.
  • Single Power Supply: The device operates on a single power supply ranging from 3V to 6V, which simplifies power management in battery-operated devices.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for power-sensitive applications, such as handheld and portable equipment.
  • Analog Input: The converter accepts a wide range of analog inputs, which can be either single-ended or differential, providing flexibility in interfacing with various sensors and input signals.
  • Easy Interface: The TLC0832C can be easily interfaced with microprocessors or digital systems, thanks to its simple serial interface, which minimizes the number of I/O lines required for communication.

Applications

The TLC0832C is versatile enough to be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Portable instrumentation
  • Remote sensing applications
  • Industrial process control

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TLC0832C is no exception, providing the performance and durability expected from a leading semiconductor manufacturer. Additionally, TI offers comprehensive technical support and resources to assist with the design and implementation process.

Whether you're developing a new product or upgrading an existing system, the TLC0832C from Texas Instruments is a reliable choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess