EN
  • EN
  • DE

TLC2201BMDR

Part No TLC2201BMDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099611-TLC2201BMDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC2201BMDR CAD Model

Description

Texas Instruments TLC2201BMDR Precision Operational Amplifier

The TLC2201BMDR is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of performance features that make it suitable for a wide range of applications. This op-amp is part of the TLC2201 series, which is recognized for its low noise, high input impedance, and low power consumption, making it ideal for battery-powered devices and precision instrumentation.

With a single-supply operation range from 4.4V to 16V and dual supplies ranging from ±2.2V to ±8V, the TLC2201BMDR provides designers with flexibility in various circuit configurations. Its rail-to-rail output swing ensures maximum dynamic range which is particularly useful in single-supply operations. The device features a typical low offset voltage of 850 μV and a low offset drift of 2.1 μV/°C, ensuring high accuracy in measurement and control systems.

The TLC2201BMDR boasts a high slew rate of 3.6 V/μs and a wide bandwidth of 1.9 MHz, which allows it to handle fast signal changes and high-frequency signals with ease. Moreover, its low input bias current of 1 pA typifies its suitability for high impedance sensor applications and precision integrators.

This operational amplifier is also characterized by its low noise performance, with a voltage noise density of 19 nV/√Hz at 1 kHz, making it an excellent choice for audio applications and other noise-sensitive circuits. Furthermore, the device's robust built-in ESD protection and latch-up immunity ensure reliability and longevity in harsh environments.

The TLC2201BMDR is available in an 8-pin SOIC package, which is a compact form factor suitable for space-constrained applications. Whether it's for medical equipment, test and measurement systems, professional audio equipment, or any other precision analog circuitry, the TLC2201BMDR from Texas Instruments is a versatile and reliable choice that engineers can trust for their design needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess