The TLC2264AIPWR is a high-quality operational amplifier (op-amp) product manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of the LinCMOS™ family, which combines the advantages of both CMOS and bipolar transistors to create high-performance integrated circuits with low power consumption.
Key Features
- Low Power Consumption: With a typical quiescent current of 17 µA per channel, the TLC2264AIPWR is designed for battery-powered and energy-efficient applications.
- Rail-to-Rail Output: The device can drive outputs close to the power supply rails, improving dynamic range in single or split supply operations.
- Wide Supply Range: It operates from a single supply voltage of 4 V to 16 V or a dual supply range of ±2 V to ±8 V, offering flexibility in various circuit designs.
- High Input Impedance: The high input impedance reduces loading on the input source, making it suitable for sensor interfaces and buffer amplifiers.
- Low Offset Voltage: The TLC2264AIPWR features a typical input offset voltage of 950 µV, which ensures accurate signal amplification.
Applications
The TLC2264AIPWR is versatile and can be used in a wide range of applications, including:
- Portable and battery-powered devices
- Medical instrumentation
- Analog signal conditioning
- Data acquisition systems
- Communication systems
- Audio applications
Product Specifications
The TLC2264AIPWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) with the following specifications:
- Package Type: TSSOP-14
- Number of Channels: 4
- Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
With its high performance, low power consumption, and small footprint, the TLC2264AIPWR is an excellent choice for designers looking for a reliable op-amp that doesn't compromise on efficiency or space. Whether it's for prototyping or mass production, the TLC2264AIPWR from Texas Instruments is a component that can meet the rigorous demands of modern electronic applications.