The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLC2264AIPWRG4

Part No TLC2264AIPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Datasheet
Sample
ECAD Module
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.940 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
20+
$2.5450
$50.900
48+
$2.0880
$100.224
75+
$2.0230
$151.725
103+
$1.9580
$201.674
133+
$1.8930
$251.769
177+
$1.6970
$300.369
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 51,130 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.55 V/μs
GBP - Gain Bandwidth Product 730kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 850μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1268759-TLC2264AIPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Family Name TLC2264A
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
EL5420CR;   EL5411IRE-T7; EL5411IREZ;  

Description

Texas Instruments TLC2264AIPWRG4 Precision Op Amp

The TLC2264AIPWRG4 is a high-precision operational amplifier (op amp) from Texas Instruments, designed to meet the requirements of a wide range of electronic applications. This device is a part of the LinCMOS™ family and offers several enhancements over standard CMOS operational amplifiers. With its advanced features, the TLC2264AIPWRG4 is ideal for applications that demand low power consumption without sacrificing performance.

Key Features

  • Low Power Consumption: The TLC2264AIPWRG4 is optimized for low power, making it suitable for battery-powered devices and energy-efficient systems.
  • High Input Impedance: This op amp has a very high input impedance, minimizing the loading effect on the input source and ensuring accurate signal acquisition.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4V to 16V, allowing for flexibility in various circuit designs.
  • Output Swing Includes Both Supply Rails: The output can swing to within a few millivolts of the supply rails, maximizing the dynamic range in single-supply applications.
  • Low Noise: The device features low noise performance, which is critical for high-fidelity audio applications and precision instrumentation.
  • Low Input Offset Voltage: With a low input offset voltage, the op amp ensures high accuracy in signal amplification and processing.

Applications

The versatility of the TLC2264AIPWRG4 makes it suitable for a variety of applications, including:

  • Portable and compact devices
  • Data acquisition systems
  • Analog filters
  • Medical instrumentation
  • Professional audio equipment
  • Sensor signal conditioning

With its robust design, the TLC2264AIPWRG4 is also characterized by its extended industrial temperature range, making it reliable for use in harsh environments. The device is offered in a TSSOP-14 package, ensuring compactness for space-constrained applications.

Overall, the TLC2264AIPWRG4 from Texas Instruments represents a blend of power efficiency, precision, and versatility, making it an excellent choice for designers who need a high-quality op amp that can adapt to a variety of demanding applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.