EN
  • EN
  • DE

TLC2272AQPW

Part No TLC2272AQPW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268776-TLC2272AQPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2272AQPW CAD Model

Description

The TLC2272AQPW is a high-precision operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This operational amplifier (op-amp) is part of the TLC227x family, which is known for its exceptional performance in a wide range of electronic applications. It is designed to meet the needs of designers who require both accuracy and reliability in their circuit designs.

Key Features:

  • Low Noise: The TLC2272AQPW boasts a low noise density, making it suitable for applications that require high signal integrity.
  • High Output Drive Capability: This op-amp can drive large capacitive loads while maintaining stability, which is essential for applications like filters and buffers.
  • Wide Supply Range: It operates over a wide supply range of 4.4 V to 16 V, which allows for flexible use in both single-supply and split-supply configurations.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial in low-voltage applications.
  • Low Power Consumption: With a low quiescent current, the TLC2272AQPW is optimized for power-sensitive designs.
  • Micro-Power Shutdown Mode: An additional feature is the shutdown mode which reduces power consumption when the op-amp is not in active use.

Applications:

The TLC2272AQPW is versatile and can be used in a variety of applications. It is ideal for:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio electronics
  • Test equipment
  • Analog-to-digital converters

Package and Quality:

The TLC2272AQPW comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, known for its compact footprint and high thermal performance. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception. It is designed and manufactured to meet the stringent requirements of the industrial and commercial markets.

Conclusion:

Whether you're designing for precision instrumentation or looking to enhance the performance of your audio systems, the TLC2272AQPW from Texas Instruments offers a combination of features that can help elevate your project. With its precision, low power consumption, and wide supply range, it stands as a robust choice for modern electronic applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447
Maxim Integrated
Need more? Email Us
Altera
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Linear Technology
Lowest to $9.1303
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess