EN
  • EN
  • DE

TLC2274EPWRQ1

Part No TLC2274EPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, LinCMOS™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TLC2274
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51664-6, 296-51664-2, 296-51664-1, TLC2274EPWRQ1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899824-TLC2274EPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLC2274EPWRQ1 CAD Model

Description

Texas Instruments TLC2274EPWRQ1 Automotive-Grade Operational Amplifier

The Texas Instruments TLC2274EPWRQ1 is a high-performance, automotive-grade operational amplifier that combines a wide range of features to meet the rigorous demands of automotive and industrial applications. This advanced quad operational amplifier is designed to offer low noise, high precision, and robust stability while operating under extreme conditions.

Key Features:

  • Operational Range: The TLC2274EPWRQ1 is characterized for operation from -40°C to 125°C, ensuring reliability in a broad spectrum of automotive temperatures.
  • Low Noise: With a low noise performance, it is ideal for applications requiring high signal integrity.
  • High Precision: Precision design provides a low offset voltage and drift, making it suitable for applications that demand accuracy and stability over time and temperature.
  • Power Supply: It has a wide supply range of 4.5 V to 16 V, accommodating various automotive power systems.
  • Output Swing: The device includes a rail-to-rail output swing, which maximizes dynamic range.
  • Input Bias Current: It features a low input bias current, which is critical for high-impedance sensor interfaces and battery-powered applications.
  • Package: Offered in the TSSOP-14 (PWR) package, it is designed to optimize board space without compromising performance.
  • Quality and Reliability: The TLC2274EPWRQ1 meets or exceeds the requirements of the automotive industry standards, ensuring high quality and reliability for automotive systems.

Applications:

The TLC2274EPWRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Engine control units
  • Transmission control modules
  • Powertrain systems
  • Anti-lock braking systems
  • Automotive sensor interfaces
  • Automotive infotainment systems

With its robust design and comprehensive feature set, the TLC2274EPWRQ1 is an ideal choice for engineers seeking an operational amplifier that delivers consistent performance in the challenging environments of automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess