The TLC2543CDWR is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to offer precise voltage measurement capabilities across a wide range of applications, from industrial instrumentation to data acquisition systems.
Key Features:
- Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
- Channels: It features 11 multiplexed input channels, allowing for multiple signal inputs to be processed by a single ADC.
- Sample Rate: The TLC2543CDWR offers a high-speed sampling rate, capable of handling up to 66 kSPS (kilo samples per second), which ensures quick data acquisition.
- Interface: An easy-to-use serial interface is available for communication with microprocessors, which is compatible with standard SPI, QSPI, and Microwire protocols.
- Programmable: Users can program the analog input configuration, allowing for either single-ended or pseudo-differential input types.
- Voltage Range: Operating on a single 5V power supply, the device can handle an input voltage range of 0V to 5V.
- Power Saving: The ADC incorporates an auto-power-down feature, reducing power consumption when not actively converting.
Package and Quality:
The TLC2543CDWR is offered in a wide-body SOIC package, ensuring a compact footprint on the PCB while providing ample pin spacing for ease of soldering and integration. Texas Instruments is committed to delivering products of the highest quality, and this ADC is no exception, with rigorous testing and adherence to industry standards.
Applications:
Due to its versatile nature, the TLC2543CDWR can be used in a variety of applications. It is highly suitable for battery-operated equipment, portable instrumentation, and any system that requires high-accuracy analog-to-digital conversion with minimal power draw. Its robust design and high-speed operation make it an excellent choice for both complex industrial environments and consumer electronics.