EN
  • EN
  • DE

TLC320AC02CFNR

Part No TLC320AC02CFNR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO BAND CODEC 14BIT 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Audio
Data Interface Serial
Resolution (Bits) 14 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Digital 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720822-TLC320AC02CFNR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 750
Family Name TLC320AC02
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian TLC320AC02CFNR CAD Model

Description

The Texas Instruments TLC320AC02CFNR is a high-performance, single-chip audio codec that provides exceptional audio quality for both recording and playback functionalities. This integrated circuit is designed to meet the rigorous demands of audio data conversion in a wide range of applications, from professional audio equipment to consumer electronics.

Key Features

  • High-Quality Audio Conversion: The TLC320AC02CFNR offers superior audio performance with its high-resolution digital-to-analog and analog-to-digital converters, ensuring crisp and clear sound reproduction.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power usage, making it ideal for portable and battery-powered applications where energy conservation is critical.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, accommodating various audio standards and ensuring compatibility with a multitude of audio formats.
  • Integrated Filters: On-chip digital filtering reduces the need for external components, simplifying the design and reducing the overall system cost.
  • Easy Interface: The codec features a straightforward serial interface for communication with microprocessors or DSPs, facilitating easy integration into existing systems.

Applications

The TLC320AC02CFNR is versatile and can be used in numerous applications, including:

  • Professional Audio Recording and Mixing Consoles
  • High-Fidelity Audio Playback Systems
  • Portable Audio Devices
  • Automotive Audio Systems
  • Telecommunication Devices

Technical Specifications

Parameter Value Resolution 16-Bit Sampling Rate Variable Supply Voltage 3.3V to 5V Operating Temperature -40°C to 85°C Package PLCC (Plastic Leaded Chip Carrier)

The TLC320AC02CFNR codec by Texas Instruments stands out for its exceptional audio quality, low power consumption, and ease of use, making it a prime choice for developers and manufacturers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4975 $50.9850
15+ $6.9724 $104.5860
23+ $6.7545 $155.3535
31+ $6.5366 $202.6346
40+ $6.3187 $252.7480
53+ $5.6650 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess