EN
  • EN
  • DE

TLC320AD535PM

Part No TLC320AD535PM
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC DUAL VOICE/DATA CODEC 64-QFP / Voice, Data Codec Interface 16 b Serial 64-LQFP (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Voice, Data Codec
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 80 / 76
Dynamic Range, ADCs / DACs (db) Typ 80 / 79
Voltage - Supply, Analog 3.3V, 5V
Voltage - Supply, Digital 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TLC320
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TLC320AD535PM-NDR,296-2209,2156-TLC320AD535PM-TI,TEXTISTLC320AD535PM
Standard Package 160
Win Source Part Number 1231312-TLC320AD535PM
Ultra Librarian 3D Model Ultra Librarian TLC320AD535PM CAD Model

Description

The TLC320AD535PM from Texas Instruments is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and resolution for a wide range of applications. This integrated circuit is designed to cater to the demanding requirements of professional audio, industrial measurement, and scientific instrumentation markets.

Key Features

  • High Resolution: The TLC320AD535PM boasts a remarkable resolution that ensures detailed and accurate analog-to-digital conversion, capturing the full range of input signals with great fidelity.
  • Dual Channel: Equipped with two independent ADC channels, it allows for simultaneous sampling of different signals, which is essential for stereo audio applications and dual-sensor readings.
  • Low Distortion: The device is engineered to maintain low levels of harmonic distortion, preserving the integrity of the original signal after conversion.
  • Low Noise: With an emphasis on a low noise design, the TLC320AD535PM minimizes the introduction of unwanted signal artifacts, ensuring a clean and clear digital output.
  • Flexible Sampling Rates: It supports a variety of sampling rates, making it versatile for use in different systems and ensuring compatibility with a broad spectrum of digital audio equipment.
  • Easy Integration: The compact form factor and industry-standard pin configuration facilitate easy integration into existing designs and systems.

Applications

The Texas Instruments TLC320AD535PM is ideally suited for applications that require high-quality signal conversion. It is commonly used in:

  • Professional audio recording and mixing equipment
  • High-end consumer audio systems
  • Precision data acquisition systems in industrial settings
  • Medical instrumentation requiring accurate signal processing
  • Scientific research equipment for precise measurements

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the TLC320AD535PM datasheet. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to ensure optimal performance in your specific application.

You May Also Be Interested in

Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess