EN
  • EN
  • DE

TLC3702C

Part No TLC3702C
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 735258-TLC3702C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3702C CAD Model

Description

Overview of Texas Instruments TLC3702C

The Texas Instruments TLC3702C consists of two independent micro-power voltage comparators designed to operate from a single power supply over a wide range of voltages. This product is crafted with the intent to cater to a variety of applications that require a high degree of precision and reliability in voltage comparison tasks.

Key Features

  • Wide Supply Range: The TLC3702C is capable of operating with a supply voltage range from 3V to 16V, which makes it versatile for use in multiple systems without the need for level shifting or external power supplies.
  • Low Power Consumption: With a typical quiescent current of 20 µA per channel, this comparator is designed for applications that demand energy efficiency, such as battery-operated devices.
  • Offset Voltage: The device offers a low input offset voltage, which ensures high accuracy in the comparison of input signals.
  • Output Compatibility: The open-collector outputs allow wired-AND connections and compatibility with a variety of logic levels, making it suitable for interfacing with different digital components.
  • Fast Response Time: The TLC3702C provides a typical response time of 6 µs, enabling quick decision-making in systems that require rapid signal processing.

Applications

The TLC3702C is highly suitable for a range of applications, including:

  • Battery chargers
  • Threshold detectors
  • Motor control
  • Window comparators
  • Level shifting circuits
  • Portable electronics
  • Alarm and monitoring systems

Reliability and Quality

As with all Texas Instruments products, the TLC3702C is manufactured to high standards, ensuring reliable performance even in the most demanding conditions. The device is available in various packages, including SOIC, PDIP, and TSSOP, providing flexibility in design for space-constrained applications.

In conclusion, the TLC3702C from Texas Instruments is a robust, versatile, and energy-efficient solution for voltage comparison applications across a wide range of industries. Its low power consumption, coupled with a broad supply voltage range and fast response time, make it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess