EN
  • EN
  • DE

TLC3704

Part No TLC3704
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUAD MICROPOWER LinCMOSE VOLTAGE COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268994-TLC3704
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3704 CAD Model

Description

Texas Instruments TLC3704 Quad Micropower LinCMOS™ Voltage Comparator

The TLC3704 from Texas Instruments is a high-performance, low-voltage quad comparator that offers an optimal balance between power efficiency and operational robustness. Designed with Texas Instruments' LinCMOS™ technology, this device is tailored for battery-powered and energy-saving applications, where power consumption and prolonging battery life are crucial.

With its ultra-low power design, the TLC3704 consumes a mere 10 µA per channel, making it one of the most energy-efficient comparators on the market. This feature is particularly beneficial for portable electronic devices, such as handheld meters, medical monitoring equipment, and smoke detectors, where extended operation on a single battery charge is essential.

The TLC3704 operates over a wide voltage range from 3 V to 16 V, providing designers with a flexible solution that can be used across various power supply configurations. Additionally, the device is fully functional down to 1 V, which allows for operation in systems with extremely low power supply levels.

Each of the four independent comparators within the TLC3704 has a differential input and an output that can be connected to other open-collector outputs to achieve wired-AND relationships. The open-collector outputs contribute to the versatility of the TLC3704, enabling direct interfacing with a variety of logic systems and the ability to drive loads such as LEDs or relays directly.

The TLC3704 is characterized for operation from 0°C to 70°C, making it suitable for commercial applications. It also comes in a variety of packages, including the 14-pin SOIC, PDIP, and TSSOP, providing flexibility for different PCB layouts and space constraints.

Key features of the TLC3704 include fast response time, low input bias current, and low input offset voltage, which contribute to its reliable performance in control and monitoring applications. Whether it's for threshold detection, window comparators, or voltage monitoring, the TLC3704 stands out as a solid choice for designers looking for a low-power, high-precision voltage comparator.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess