EN
  • EN
  • DE

TLC3704CNS

Part No TLC3704CNS
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC VOLT COMPARATOR QUAD 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose CMOS, Push-Pull, TTL 14-SO
Manufacturer Texas Instruments
Series LinCMOS™
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name TLC370
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLC3704CNSG4, -TLC3704CNS-NDR, -296-10304-5, 296-10304-5, TLC3704CNSG4-ND, -296-10304-5-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899847-TLC3704CNS
Ultra Librarian 3D Model Ultra Librarian TLC3704CNS CAD Model

Description

Texas Instruments TLC3704CNS - Quad Voltage Comparator

The TLC3704CNS from Texas Instruments is a high-precision quad voltage comparator designed to meet the needs of a wide array of applications requiring voltage level detection and signal conditioning. This integrated circuit is characterized by its low voltage operation and low power consumption, making it an ideal choice for battery-powered and portable devices.

Built with TI’s advanced LinCMOS™ process, the TLC3704CNS offers a combination of features that enhance performance across its applications. The device operates over a wide voltage range from 3V to 16V on a single power supply, or ±1.5V to ±8V on dual supplies, providing designers with flexibility in various system designs. Its very low supply current of 18 μA per channel (typical) is particularly beneficial for power-sensitive applications.

The TLC3704CNS features a high input impedance, which minimizes the input current and preserves the integrity of the signal being compared, ensuring accurate and reliable operation. The device also includes a push-pull output stage that can drive loads directly without the need for an external power transistor, simplifying design and reducing component count.

With a fast response time, the TLC3704CNS is capable of handling high-speed signals, making it suitable for use in telecommunications, computers, and systems where timely and precise voltage comparison is critical. The device's ability to operate over a wide temperature range, from 0°C to 70°C, further extends its usability across various environments and applications.

The TLC3704CNS comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for surface-mount technology (SMT), thus occupying minimal space on a printed circuit board (PCB). Its industry-standard pinout allows for easy integration into existing designs or for the development of new projects.

Whether used in control systems, alarm and monitoring circuits, or as a part of a sensor interface, the TLC3704CNS delivers the performance and reliability expected from a Texas Instruments product, making it a valuable component in any designer's toolkit.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8752 $56.2560
65+ $1.5387 $100.0155
105+ $1.4906 $156.5130
140+ $1.4425 $201.9500
180+ $1.3944 $250.9920
240+ $1.2502 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess