EN
  • EN
  • DE

TLC374MFKB

Part No TLC374MFKB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description TLC374M LOW-POWER LINCMOS QUAD C / Comparator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 8 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899849-TLC374MFKB
Ultra Librarian 3D Model Ultra Librarian TLC374MFKB CAD Model

Description

The TLC374MFKB is a high-performance integrated circuit from Texas Instruments, designed to offer reliable and precise voltage comparison across four independent channels. This quad differential comparator is a crucial component in a variety of applications where voltage level monitoring and decision-making are necessary, such as in control systems, alarm systems, and signal processing circuits.

Featuring a wide operating voltage range, the TLC374MFKB can function effectively with dual supplies ranging from ±2 V to ±18 V, or a single supply of 4 V to 36 V. This flexibility makes it suitable for diverse applications, allowing it to be integrated into both low and high-voltage systems seamlessly.

One of the standout features of the TLC374MFKB is its fast response time. The device is designed to provide quick and accurate output transitions when the input voltage crosses the set threshold, ensuring timely actions in critical applications. This is especially important in systems where response time can affect overall performance and safety.

In terms of design, the TLC374MFKB is packaged in an industry-standard format, making it easy to incorporate into existing designs without the need for extensive re-engineering. Its compact size also means that it can be used in space-constrained applications without sacrificing performance.

Reliability is a hallmark of the TLC374MFKB, with Texas Instruments' commitment to quality ensuring that the comparator operates consistently over its entire temperature range. This makes it an excellent choice for industrial and automotive applications where extreme temperatures are common.

The device also includes features such as an open-collector output configuration, which allows for wired-OR connections and greater flexibility in output interfacing. This, combined with its low power consumption, makes the TLC374MFKB an energy-efficient choice for battery-powered devices.

To sum up, the Texas Instruments TLC374MFKB is a versatile, robust, and reliable solution for any application requiring precise voltage comparison. Its wide voltage range, fast response time, and energy-efficient operation make it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess