EN
  • EN
  • DE

TLC548IP

Part No TLC548IP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8 BIT 45.5 KSPS ADC S/O 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 45.5k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 6 V
Digital Supply Voltage 3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 1108363-TLC548IP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC548IP CAD Model

Description

The Texas Instruments TLC548IP is a highly integrated 8-bit analog-to-digital converter (ADC) that offers a perfect blend of speed, precision, and power efficiency. This device is designed to cater to a wide range of applications, from industrial control systems to data acquisition in scientific instruments. With its compact DIP-8 package, the TLC548IP is an ideal choice for space-constrained applications requiring high-performance analog-to-digital conversion.

Key Features

  • Resolution: 8-bit single-channel ADC, providing a fine level of detail in the digital representation of analog signals.
  • Sampling Rate: Capable of fast conversion rates up to 20 kSPS (kilo samples per second), making it suitable for real-time data processing tasks.
  • Interface: Simple serial interface for easy connection to microcontrollers and other digital systems, ensuring straightforward integration into a variety of designs.
  • Power Consumption: Low power operation with a typical supply current of 400 µA, ideal for battery-powered or energy-sensitive applications.
  • Supply Voltage: Operates on a single 5V power supply, allowing for compatibility with standard digital logic levels.
  • Auto-Power-Down Feature: Reduces power consumption significantly by automatically powering down the device between conversions.

Applications

The versatile nature of the TLC548IP ADC makes it well-suited for a variety of applications, including:

  • Data acquisition systems
  • Portable instruments
  • Battery-operated equipment
  • Process control systems
  • Medical devices
  • Robotics

Quality and Reliability

As with all Texas Instruments products, the TLC548IP is manufactured to high standards of quality and reliability. Customers can expect consistent performance and durability, backed by Texas Instruments' commitment to excellence in electronic component design and production.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess