EN
  • EN
  • DE

TLC555CD

Part No TLC555CD
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description LinCMOSE TIMERS | IC OSC SGL TIMER 2.1MHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Supply Voltage (V) 2V ~ 15V
Supply Current 360μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number TLC555
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269067-TLC555CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC555CD CAD Model

Description

Texas Instruments TLC555CD Timer IC

The Texas Instruments TLC555CD is a highly versatile integrated circuit designed for timing applications and is part of the LinCMOS™ family. This timer IC is a monolithic, low-power device that can be used in a wide range of applications, from precision timing to pulse generation and sequential timing. It is a direct replacement for the standard 555 timer IC but offers significant improvements in power consumption and operational stability.

Key Features

  • Low Power Consumption: The TLC555CD operates with a power supply voltage ranging from 2V to 15V and offers a reduced supply current, which makes it ideal for battery-powered applications.
  • High Frequency: This device can operate at frequencies up to 2.1 MHz, making it suitable for high-speed applications.
  • Output Drive Capability: The output can sink or source up to 100 mA, which allows the IC to drive external components directly without the need for additional buffering.
  • Adjustable Duty Cycle: Users can set the duty cycle from 0% to 100%, providing flexibility for a wide range of applications.
  • Stable Operation: The TLC555CD offers more stable operation for extended temperature ranges compared to the standard NE555 timer, ensuring reliable performance in various environments.

Applications

The TLC555CD is suited for a multitude of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Pulse position modulation (PPM)

Package and Quality

The Texas Instruments TLC555CD comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. It is also available in a variety of other packages to suit different application requirements. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring a reliable and high-performing solution for your timing needs.

With its combination of low power consumption, high frequency, and robust output drive capability, the TLC555CD from Texas Instruments is an excellent choice for designers looking to implement efficient and reliable timing solutions in their projects.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1557 $50.6025
690+ $0.1458 $100.6020
1,065+ $0.1409 $150.0585
1,530+ $0.1311 $200.5830
1,985+ $0.1261 $250.3085
2,480+ $0.1212 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227,500 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess