EN
  • EN
  • DE

TLC556C

Part No TLC556C
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742607-TLC556C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC556C CAD Model

Description

The TLC556C from Texas Instruments is a precision dual timer integrated circuit that offers enhanced performance compared to the standard NE555 timers. This versatile IC is designed for generating accurate time delays or oscillation, suitable for a wide range of applications including precision timing, pulse generation, sequential timing, and much more.

Key Features

  • Supply Voltage Range: The TLC556C operates on a supply voltage range from 2V to 15V, making it versatile for use in various electronic circuits and battery-operated devices.
  • Low Power Consumption: With a power-saving CMOS design, the TLC556C offers a reduced power consumption, significantly lower than bipolar NE555 devices, which makes it ideal for portable and energy-efficient applications.
  • Output Drive Capability: The device can source or sink up to 100 mA of output current, allowing it to drive peripheral components directly without additional transistors.
  • Timing Accuracy: High timing precision is achieved through the use of a stable, low-threshold voltage level.
  • Adjustable Duty Cycle: The TLC556C provides the ability to produce output waveforms with an adjustable duty cycle, facilitating a broad range of uses.
  • Temperature Stability: The timer maintains its performance over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The TLC556C is suitable for multiple applications including, but not limited to:

  • Precision timing circuits
  • Pulse-width modulation (PWM)
  • Time-delay generation
  • Sequential timing
  • Oscillator applications

Package and Quality

The TLC556C is available in several package options, including PDIP, SOIC, and VSSOP, providing flexibility for different PCB layouts and space constraints. Texas Instruments ensures high-quality standards, and the TLC556C is no exception, offering reliable performance for both commercial and industrial applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess