EN
  • EN
  • DE

TLC556MN

Part No TLC556MN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL LinCMOSE TIMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269082-TLC556MN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC556MN CAD Model

Description

The Texas Instruments TLC556MN is a high-quality, dual-timer integrated circuit that belongs to the 556 series of timer ICs. This particular model is designed to provide precise timing and oscillation functionality in a variety of electronic applications. The versatility of the TLC556MN makes it an ideal choice for a wide range of uses, from simple delay circuits to complex pulse generation and waveform shaping.

Key Features

  • Dual Timer Configuration: The TLC556MN houses two independent 555 timer circuits in a single package, allowing for compact and efficient designs.
  • Low Power Consumption: As part of Texas Instruments' commitment to energy efficiency, the TLC556MN is designed to operate with minimal power draw, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: This IC can function across a broad voltage range, typically from 2V to 15V, providing flexibility in various power supply scenarios.
  • High Output Current: Capable of sourcing or sinking up to 200mA, the TLC556MN can directly drive many output devices, including LEDs and small motors.
  • Adjustable Duty Cycle: Users can set the output waveform's duty cycle, which is essential for creating custom pulse-width modulated (PWM) signals.
  • Precision Timing: The TLC556MN offers accurate timing solutions, which can be adjusted through external resistors and capacitors.

Applications

The TLC556MN is suitable for a diverse array of applications, including:

  • Timing delays
  • Pulse generation
  • Sequential timing
  • Frequency division
  • Waveform generation
  • Precision timing applications

Product Specifications

The TLC556MN comes in a DIP (Dual In-line Package) form factor, which is widely used and easy to integrate into various circuit boards. It features a standard operating temperature range, making it reliable in different environmental conditions. The IC's robust design ensures stable performance even under fluctuating voltages and temperatures.

For designers and hobbyists looking for a reliable dual-timer IC, the Texas Instruments TLC556MN offers a perfect blend of performance, power efficiency, and versatility, making it an indispensable component in both simple and complex electronic designs.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess