EN
  • EN
  • DE

TLC6C5724QDAPRQ1

Part No TLC6C5724QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 50MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 50mA 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 24
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 8V
Current - Output / Channel 50mA
Frequency 4MHz, 8MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 38-PowerTSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-HTSSOP
Base Product Number TLC6C5724
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851830-TLC6C5724QDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TLC6C5724QDAPRQ1 CAD Model

Description

Texas Instruments TLC6C5724QDAPRQ1 Automotive Microcontroller

The Texas Instruments TLC6C5724QDAPRQ1 is a robust automotive-grade microcontroller designed to meet the stringent requirements of the automotive industry. This high-performance microcontroller is part of Texas Instruments' extensive portfolio of automotive products, offering exceptional reliability and advanced features for a wide range of vehicular applications.

Equipped with a powerful 32-bit CPU, the TLC6C5724QDAPRQ1 provides ample processing power to handle complex tasks with ease. It is optimized for control applications, making it an ideal choice for engine management systems, transmission controls, body electronics, and advanced driver-assistance systems (ADAS).

Key Features:

  • High-Performance CPU: The 32-bit processing core ensures efficient handling of computational tasks, delivering fast response times and supporting real-time operations.
  • Robust Memory Architecture: With a generous amount of built-in memory, including both flash and RAM, this microcontroller offers ample storage for application code and data.
  • Advanced Peripherals: A suite of integrated peripherals, such as timers, communication interfaces (CAN, LIN, UART), and ADCs, enhances functionality and reduces the need for external components.
  • Automotive-Grade Quality: Manufactured to meet the AEC-Q100 standard, the TLC6C5724QDAPRQ1 is designed to withstand the harsh conditions of the automotive environment, including extended temperature ranges and high levels of electromagnetic interference (EMI).
  • Low Power Consumption: Energy efficiency is a key consideration, and this microcontroller offers various power-saving modes to minimize battery drain when the vehicle is idle or in low-power states.
  • Enhanced Safety Features: Safety-critical applications are supported with built-in hardware safety mechanisms, such as watchdog timers and error correction code (ECC) memory protection, to ensure reliable operation.

The TLC6C5724QDAPRQ1 also provides excellent scalability and compatibility within Texas Instruments' microcontroller product line, allowing for easy upgrades and system expansion. Its small package design enables compact and integrated solutions, making it a space-efficient choice for modern vehicles.

Overall, the Texas Instruments TLC6C5724QDAPRQ1 automotive microcontroller is a superior solution for developers looking to create sophisticated and dependable automotive systems that meet the highest industry standards.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3520 $51.7440
52+ $1.9299 $100.3548
81+ $1.8696 $151.4376
111+ $1.8093 $200.8323
143+ $1.7490 $250.1070
192+ $1.5680 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess