EN
  • EN
  • DE

TLC6C598CQDRQ1

Part No TLC6C598CQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR 8BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Power Switch
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 40V
Channel Output Current 50mA
Applications Automotive
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1108454-TLC6C598CQDRQ1
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian TLC6C598CQDRQ1 CAD Model

Description

Product Overview: TLC6C598CQDRQ1 from Texas Instruments

The TLC6C598CQDRQ1 is a robust, high-performance 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing reliable and efficient control of LED lights and other devices requiring digital shifting operations.

Key Features

  • Automotive Qualified: This product is qualified for automotive applications, ensuring high reliability and performance under the harsh conditions typically found in automotive environments.
  • 8-Bit Shift Register: The device features an 8-bit serial-in, parallel-out shift register that allows for the conversion of serial data to parallel outputs, which is essential for driving LEDs and managing digital information in control systems.
  • Constant-Current Sink Outputs: The TLC6C598CQDRQ1 provides constant-current sink outputs, which are crucial for uniform brightness in LED applications and for minimizing the impact of voltage variations in the system.
  • Power-On Reset: A built-in power-on reset function ensures that the shift register starts in a known state, which is vital for maintaining system integrity upon power-up.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the component.

Applications

The versatility of the TLC6C598CQDRQ1 makes it suitable for a wide range of applications, particularly in the automotive sector where it can be used in dashboard displays, indicator lights, and headlight control systems. Additionally, it is well-suited for industrial automation, such as in control panels and status indicator systems.

Package and Quality

The TLC6C598CQDRQ1 comes in a compact, surface-mount package, making it ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets stringent industry standards for performance and reliability.

With its combination of features, the TLC6C598CQDRQ1 from Texas Instruments stands out as a top choice for designers and engineers looking for a reliable shift register solution for their automotive or industrial applications.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2619 $50.4760
100+ $1.0354 $103.5400
150+ $1.0031 $150.4650
210+ $0.9707 $203.8470
270+ $0.9383 $253.3410
360+ $0.8413 $302.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess