EN
  • EN
  • DE

TLC6C598QPWRQ1

Part No TLC6C598QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER PS 50MA 16TSSOP / Power Logic 8-BIT SHIFT REGISTER LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Power Switch
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 40V
Current - Output / Channel 50mA
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series TLC6C598
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801351-TLC6C598QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLC6C598QPWRQ1 CAD Model

Description

Product Overview: TLC6C598QPWRQ1 from Texas Instruments

The TLC6C598QPWRQ1 is a highly integrated Power Logic 8-Bit Shift Register designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced component is specifically engineered to meet the rigorous demands of automotive applications, providing a robust and efficient solution for serial-to-parallel data conversion. The device is part of TI's quality product line, ensuring reliability and performance in critical systems.

Key Features

  • High-Resolution Output: With 8-bit serial input to parallel output functionality, the TLC6C598QPWRQ1 ensures precise control of output bits, making it ideal for driving LEDs, relays, and other digital loads.
  • Robust Thermal Performance: The device is designed to operate over a wide temperature range, making it suitable for the harsh environments found in automotive applications.
  • Advanced Power Management: TI's innovative design includes a low-power consumption mode and a wide operating voltage range, ensuring energy efficiency and compatibility with various automotive systems.
  • Protection Features: The TLC6C598QPWRQ1 is equipped with built-in thermal shutdown and over-current protection, safeguarding the device and the system against potential damage due to extreme operating conditions.

Applications

The TLC6C598QPWRQ1 is adept at driving a wide range of loads and is particularly suited for automotive environments where reliability and durability are paramount. Common applications include:

  • LED lighting control systems
  • Dashboard displays and indicator panels
  • Relay drivers and control modules
  • Automotive infotainment systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for performance and reliability. The TLC6C598QPWRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Additionally, the device is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

In summary, the TLC6C598QPWRQ1 from Texas Instruments is a versatile and dependable component that provides a high level of integration, making it an excellent choice for designers looking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6389 $51.1120
195+ $0.5242 $102.2190
300+ $0.5079 $152.3700
410+ $0.4915 $201.5150
530+ $0.4751 $251.8030
705+ $0.4260 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess