EN
  • EN
  • DE

TLC7135CN

Part No TLC7135CN
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC 4-1/2 DIGIT A/D CONV 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED, LCD
Digits or Characters A/D 4.5 Digits
Operating Supply Current 1mA
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 212998-TLC7135CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7135CN CAD Model

Description

Introducing the Texas Instruments TLC7135CN Precision Analog-to-Digital Converter

The TLC7135CN is a highly precise 4½-digit analog-to-digital converter (ADC) engineered by Texas Instruments, renowned for its exceptional accuracy and reliability. This integrated circuit is designed to cater to applications that demand high-resolution measurement and tight control over data conversion processes.

Key Features

  • High Resolution: The TLC7135CN delivers a resolution of 4½ digits, which translates to a count of up to 19999. This makes it ideal for precision measurements in a wide range of applications.
  • Dual-Slope Conversion Technique: Utilizing a dual-slope integration method, this ADC ensures excellent noise rejection, stability, and accuracy over time and temperature variations.
  • On-Chip Clock and Reference: With an integrated clock and voltage reference, the TLC7135CN minimizes external component requirements, thereby simplifying design and reducing overall system cost.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered and portable applications.
  • Multiple Interface Options: It provides a versatile digital interface, including a parallel and serial output, allowing for easy integration with microprocessors and microcontrollers.
  • Flexible Input Range: The ADC supports a wide range of input voltages, accommodating various sensor outputs and signal levels.

Applications

The TLC7135CN is a versatile component that can be used in various high-precision measurement systems, including:

  • Industrial process control
  • Digital multimeters and weighing systems
  • Data acquisition systems
  • Laboratory instrumentation
  • Medical equipment

With its proven track record, the TLC7135CN from Texas Instruments stands out as a robust solution for designers and engineers looking to enhance the precision and performance of their digital measurement systems. Whether for industrial, commercial, or research applications, the TLC7135CN is a reliable choice for accurate analog-to-digital conversion.

You May Also Be Interested in

ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9179 $56.7537
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,055 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess