EN
  • EN
  • DE

TLC7528C

Part No TLC7528C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269202-TLC7528C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7528C CAD Model

Description

The TLC7528C from Texas Instruments is a precision dual 8-bit multiplying digital-to-analog converter (DAC) designed to deliver high-performance and reliability for a wide array of applications. This integrated circuit (IC) offers two individual DACs in one package, making it an ideal choice for applications requiring dual DAC functionality with minimal space usage.

Key Features:

  • High-Speed Operation: The TLC7528C is capable of fast conversion rates, making it suitable for applications requiring quick data processing and real-time adjustments.
  • Monolithic Construction: The integrated monolithic design ensures high precision and stability, reducing the potential for errors and enhancing overall system performance.
  • Double-Buffered Inputs: Each DAC has its own latch, allowing for simultaneous update of both DACs or independent control, providing flexibility in various control schemes.
  • Wide Voltage Range: The device operates over a wide supply voltage range, accommodating different system requirements and simplifying power supply design.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC7528C is suitable for battery-powered devices and energy-conscious applications.
  • Programmable Output Range: The output voltage range can be programmed with external references, offering versatility for different output requirements.

Applications:

The TLC7528C is highly versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Digital Signal Processing (DSP)
  • Robotics and Industrial Control Systems
  • Data Acquisition Systems
  • Waveform Generation

With its robust feature set and Texas Instruments' commitment to quality, the TLC7528C is an excellent choice for designers seeking a reliable and efficient dual DAC solution. Whether for industrial, commercial, or research applications, this component provides the performance and flexibility needed to meet the demands of complex electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1559 $50.4944
39+ $2.5895 $100.9905
60+ $2.5086 $150.5160
83+ $2.4277 $201.4991
107+ $2.3467 $251.0969
143+ $2.1040 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess