EN
  • EN
  • DE

TLC7705I

Part No TLC7705I
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735260-TLC7705I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7705I CAD Model

Description

The Texas Instruments TLC7705I is a quintessential component for systems that require precise voltage monitoring to ensure reliable operation. This monolithic integrated circuit provides a supply-voltage supervisor designed for use in microprocessor and microcontroller-based systems.

Key Features:

  • Supply Voltage Range: The TLC7705I operates over a wide supply voltage range, catering to a variety of applications.
  • Programmable Reset Delay Time: It comes with an external capacitor that allows users to adjust the reset delay time, offering flexibility in system design.
  • Low Power Consumption: With a typical quiescent current of 9 µA, this device is an excellent choice for power-sensitive applications.
  • High Accuracy: The voltage supervisor provides a precision voltage sensor and is characterized for operation over a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of conditions.
  • Push-Pull Reset Output: The device features a push-pull reset output, which remains operational even when VDD is down to 1 V.

Applications:

The TLC7705I is suitable for a broad range of applications, including microprocessor reset circuitry, system battery life and power-fail detection, and portable/battery-powered equipment. Its ability to provide a precise voltage threshold makes it an invaluable tool for systems that cannot tolerate voltage deviations without compromising functionality.

Package and Availability:

This voltage supervisor is available in an 8-pin small-outline integrated circuit (SOIC) package, ensuring compactness for space-constrained applications. Texas Instruments provides comprehensive support for the TLC7705I, with detailed technical documentation, application notes, and design resources available to assist in the integration of the device into various systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess