EN
  • EN
  • DE

TLE2021ID

Part No TLE2021ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Series Excalibur™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLE2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-10359-5, -296-10359-5-ND, -TLE2021IDG4, 296-10359-5, -TLE2021IDG4-NDR, -TLE2021ID-NDR
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936719-TLE2021ID
Ultra Librarian 3D Model Ultra Librarian TLE2021ID CAD Model

Description

The TLE2021ID from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of features for a wide range of applications. This device is part of the TLE202x series, which are low-power, precision operational amplifiers built using the BiFET process. The TLE2021ID provides users with high input impedance and low input bias currents due to the use of FET inputs.

This operational amplifier is distinguished by its low offset voltage of 500 µV (max) and offset voltage drift of 2 µV/°C, ensuring accuracy and stability over temperature variations. It has a wide supply range from 4V to 36V, making it versatile for single or dual supply operation. The TLE2021ID also offers a high slew rate of 0.45 V/µs and a wide bandwidth of 2.8 MHz, which is ideal for fast signal processing applications.

With a low quiescent current of 315 µA, the TLE2021ID is suitable for battery-powered devices and energy-efficient designs. The device features a common-mode input voltage range that includes the negative rail, allowing for direct sensing near ground. Additionally, its output stage is capable of driving large capacitive loads while maintaining stability, which is beneficial for driving long cables or buffering ADC inputs.

The TLE2021ID comes in a standard 8-pin SOIC package, which is suitable for compact designs. It is fully specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. This operational amplifier is ideal for precision analog applications such as sensor amplification, active filters, and 4-20 mA current loops, as well as general-purpose amplification.

Overall, the Texas Instruments TLE2021ID operational amplifier is a reliable and precise component that provides an excellent solution for designers seeking performance and robustness in their electronic circuits.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3121 $50.8662
53+ $1.8971 $100.5463
82+ $1.8378 $150.6996
113+ $1.7786 $200.9818
146+ $1.7193 $251.0178
195+ $1.5414 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess